HellermannTyton Conduit Fitting, 180Deg, 1.25" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90107

Description
CONDUIT FITTING, 180DEG, 1.25" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1-1/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:60mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 180DEG, 1.25" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1-1/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:60mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 180Deg, 1.25
Chicago, IL, United States
Conduit Fitting, 180Deg, 1.25" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4393
Conduit Fitting, 180Deg, 1.25" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4393
CONDUIT FITTING, 180DEG, 1.25" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1-1/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:60mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CONDUIT FITTING, 180DEG, 1.25" DIA, PA66; Conduit Configuration:Straight; Trade Size:1-1/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:60mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4393
Product Name Conduit Fitting, 180Deg, 1.25" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details