HellermannTyton Conduit Fitting, 180Deg, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90103

Description
CONDUIT FITTING, 180DEG, 0.38" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:41mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series
Datasheet
Description
CONDUIT FITTING, 180DEG, 0.38" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:41mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 180Deg, 0.38
Chicago, IL, United States
Conduit Fitting, 180Deg, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4389
Conduit Fitting, 180Deg, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4389
CONDUIT FITTING, 180DEG, 0.38" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:41mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series

CONDUIT FITTING, 180DEG, 0.38" DIA, PA66; Conduit Configuration:Straight; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:41mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4389
Product Name Conduit Fitting, 180Deg, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Contacts - 1317G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Plug socket - MSSD-EB-M12-MONO - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details