HellermannTyton Conduit Fitting, 90 Deg, 1.5" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90102

Description
CONDUIT FITTING, 90 DEG, 1.5" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1-1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:104mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 90 DEG, 1.5" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1-1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:104mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 90 Deg, 1.5
Chicago, IL, United States
Conduit Fitting, 90 Deg, 1.5" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4388
Conduit Fitting, 90 Deg, 1.5" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4388
CONDUIT FITTING, 90 DEG, 1.5" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1-1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:104mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CONDUIT FITTING, 90 DEG, 1.5" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1-1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:104mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4388
Product Name Conduit Fitting, 90 Deg, 1.5" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details