HellermannTyton Conduit Fitting, 90 Deg, 1.25 Dia, Pa66; Conduit Configuration Hellermanntyton 166-90101

Description
CONDUIT FITTING, 90 DEG, 1.25" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1-1/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:98mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 90 DEG, 1.25" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1-1/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:98mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 90 Deg, 1.25 Dia, Pa66; Conduit Configuration Hellermanntyton - 75Y4387 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, 90 Deg, 1.25 Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4387
Conduit Fitting, 90 Deg, 1.25 Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4387
CONDUIT FITTING, 90 DEG, 1.25" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1-1/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:98mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CONDUIT FITTING, 90 DEG, 1.25" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1-1/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:98mm; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Conduit Fittings
Product Number 75Y4387
Product Name Conduit Fitting, 90 Deg, 1.25 Dia, Pa66; Conduit Configuration Hellermanntyton
Size 3.86 inch (98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 2650010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.89 inch (48 mm)
Material Nylon; Polyamide
View Details