HellermannTyton Conduit Fitting, 90 Deg, 1" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90100

Description
CONDUIT FITTING, 90 DEG, 1" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:75mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 90 DEG, 1" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:75mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 90 Deg, 1
Chicago, IL, United States
Conduit Fitting, 90 Deg, 1" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4386
Conduit Fitting, 90 Deg, 1" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4386
CONDUIT FITTING, 90 DEG, 1" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:75mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series RoHS Compliant: Yes

CONDUIT FITTING, 90 DEG, 1" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:75mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4386
Product Name Conduit Fitting, 90 Deg, 1" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers