HellermannTyton Conduit Fitting, 90 Deg, 0.5" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90098

Description
CONDUIT FITTING, 90 DEG, 0.5" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:53mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 90 DEG, 0.5" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:53mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 90 Deg, 0.5
Chicago, IL, United States
Conduit Fitting, 90 Deg, 0.5" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4384
Conduit Fitting, 90 Deg, 0.5" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4384
CONDUIT FITTING, 90 DEG, 0.5" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:53mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series RoHS Compliant: Yes

CONDUIT FITTING, 90 DEG, 0.5" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:53mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4384
Product Name Conduit Fitting, 90 Deg, 0.5" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products