The Conduit Fitting, 45 Deg, 1" Dia, PA66 is designed for efficient conduit connections in various applications. It features a snap-on construction that simplifies installation by eliminating the need for threading onto conduits. The fitting is made from durable nylon (Polyamide 6.6), which offers high resistance to salts, oils, weak acids, and solvents, making it suitable for challenging environments. This fitting has an external NPT thread for secure connections and a smooth, swept bore that facilitates cable installation. It is rated IP66 for ingress protection, ensuring it is resistant to dust and water. The operating temperature range is from -58°F to +275°F (-50°C to +135°C), and it is RoHS compliant and UL recognized for safety standards. Each package contains ten fittings, making it a practical choice for bulk installations.
CONDUIT FITTING, 45 DEG, 1" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:81mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 17AC5985 |
| Product Name | Conduit Fitting, 45 Deg, 1" Dia, Pa66; Conduit Configuration Hellermanntyton |