HellermannTyton Cables, Wires - Management - Cable Ties and Zip Ties 157-00169

Description
Win Source Part Number: 1340541-157-00169 Category: Cables, Wires - Management - Cable Ties and Zip Ties Color: Black Features: Heat Stabilized, Impact Modified Package: Bulk Standard Package: 3,000 Material: Polyamide (PA66) , Nylon 6/6 Width: 0.185" (4.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.97" (50.00mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Push Mount, Fir Tree ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: HellermannTyton Base Product Number: 157-00 Length - Approximate: 9" Length - Actual: 0.755' (230.00mm, 9.06") California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1340541-157-00169 Category: Cables, Wires - Management - Cable Ties and Zip Ties Color: Black Features: Heat Stabilized, Impact Modified Package: Bulk Standard Package: 3,000 Material: Polyamide (PA66) , Nylon 6/6 Width: 0.185" (4.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.97" (50.00mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Push Mount, Fir Tree ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: HellermannTyton Base Product Number: 157-00 Length - Approximate: 9" Length - Actual: 0.755' (230.00mm, 9.06") California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Cable Ties and Zip Ties - 157-00169 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
157-00169
Cables, Wires - Management - Cable Ties and Zip Ties 157-00169
Win Source Part Number: 1340541-157-00169 Category: Cables, Wires - Management - Cable Ties and Zip Ties Color: Black Features: Heat Stabilized, Impact Modified Package: Bulk Standard Package: 3,000 Material: Polyamide (PA66) , Nylon 6/6 Width: 0.185" (4.70mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.97" (50.00mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Push Mount, Fir Tree ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: HellermannTyton Base Product Number: 157-00 Length - Approximate: 9" Length - Actual: 0.755' (230.00mm, 9.06") California Prop 65: Warning Information

Win Source Part Number: 1340541-157-00169
Category: Cables, Wires - Management - Cable Ties and Zip Ties
Color: Black
Features: Heat Stabilized, Impact Modified
Package: Bulk
Standard Package: 3,000
Material: Polyamide (PA66) , Nylon 6/6
Width: 0.185" (4.70mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 1.97" (50.00mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Push Mount, Fir Tree
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: HellermannTyton
Base Product Number: 157-00
Length - Approximate: 9"
Length - Actual: 0.755' (230.00mm, 9.06")
California Prop 65: Warning Information

Buy Now Datasheet
Cable Ties and Zip Ties - 1436-2381-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-2381-ND
Cable Ties and Zip Ties 1436-2381-ND
"Standard, Locking Black 1.97"" (50.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.97"" (50.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Ties Cable Ties
Product Number 157-00169 1436-2381-ND
Product Name Cables, Wires - Management - Cable Ties and Zip Ties Cable Ties and Zip Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details