HellermannTyton Cable Ties and Zip Ties 157-00120

Description
"Standard, Locking Gray 1.97"" (50.00mm) 0.201"" (5.10mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Gray 1.97"" (50.00mm) 0.201"" (5.10mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-2365-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-2365-ND
Cable Ties and Zip Ties 1436-2365-ND
"Standard, Locking Gray 1.97"" (50.00mm) 0.201"" (5.10mm) 50 lbs (22.68 kg)"

"Standard, Locking Gray 1.97"" (50.00mm) 0.201"" (5.10mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
HTTN Cable Ties - 157-00120 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
157-00120
HTTN Cable Ties 157-00120
Offset Fir Tree Cable Tie, 25 mm

Offset Fir Tree Cable Tie, 25 mm

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Cable Ties Cable Ties
Product Number 1436-2365-ND 157-00120
Product Name Cable Ties and Zip Ties HTTN Cable Ties
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-060 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details