HellermannTyton Cable Ties and Zip Ties 157-00112

Description
"Standard, Locking Black 1.97"" (50.00mm) 0.200"" (5.08mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.97"" (50.00mm) 0.200"" (5.08mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-2361-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-2361-ND
Cable Ties and Zip Ties 1436-2361-ND
"Standard, Locking Black 1.97"" (50.00mm) 0.200"" (5.08mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.97"" (50.00mm) 0.200"" (5.08mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
HTTN Cable Ties - 157-00112 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
157-00112
HTTN Cable Ties 157-00112
1-Piece Cable Tie/Fir Tree Mount

1-Piece Cable Tie/Fir Tree Mount

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Cable Ties Cable Ties
Product Number 1436-2361-ND 157-00112
Product Name Cable Ties and Zip Ties HTTN Cable Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-603230-9 - TE Connectivity
Specs
Material Nylon
Length 4.33 inch (110 mm)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details