Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE TIES
HELLERMANNTYTON
156-04034 -- CABLE TIES AND ZIP TIES
HellermannTyton
Cable Ties and Zip Ties
156-04034
Description
2-PIECE CABLE TIE/OVAL FIR TREE
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
2-PIECE CABLE TIE/OVAL FIR TREE
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-156-04034-ND
Cable Ties and Zip Ties
1436-156-04034-ND
2-PIECE CABLE TIE/OVAL FIR TREE
2-PIECE CABLE TIE/OVAL FIR TREE
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Cable Ties
Product Number
1436-156-04034-ND
Product Name
Cable Ties and Zip Ties
Color
Orange
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Cable Ties
102538
Specs
Material
Polyamide 66
Color
White
Length
5.91 inch (150 mm)
View Details
Keystone Electronics Corp.
Nylon Cable Tie
8867
Specs
Material
Nylon 6/6 V-2
View Details
BRIM Electronics, Inc.
Brim/TY Nylon Wire Ties
110
Specs
Color
Natural (White)
Length
3 to 32 inch (76.2 to 813 mm)
Operating Temperature
85 C (185 F)
View Details
Device Technologies, Inc.
DTi-Ti: Hook & Loop Strap
View Details