HellermannTyton Cable Ties and Zip Ties 156-02253

Description
"Standard, Locking Black 0.39"" (10.00mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.39"" (10.00mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-156-02253-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-156-02253-ND
Cable Ties and Zip Ties 1436-156-02253-ND
"Standard, Locking Black 0.39"" (10.00mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 0.39"" (10.00mm) 50 lbs (22.68 kg)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Ties
Product Number 1436-156-02253-ND
Product Name Cable Ties and Zip Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-251 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details