HellermannTyton Wire & Cable Management 156-02080

Description
MOC Clip to MOC Clip Perpendicular, 12 m
Request a Quote
Description
MOC Clip to MOC Clip Perpendicular, 12 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - 156-02080 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
156-02080
Wire & Cable Management 156-02080
MOC Clip to MOC Clip Perpendicular, 12 m

MOC Clip to MOC Clip Perpendicular, 12 m

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 156-02080
Product Name Wire & Cable Management
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
View Details
RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details