HellermannTyton Cable Ties and Zip Ties 156-01807

Description
"Standard, Locking Black 1.38"" (35.00mm) 0.307"" (7.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.38"" (35.00mm) 0.307"" (7.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 156-01807-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
156-01807-ND
Cable Ties and Zip Ties 156-01807-ND
"Standard, Locking Black 1.38"" (35.00mm) 0.307"" (7.80mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.38"" (35.00mm) 0.307"" (7.80mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
BLIND HOLE MOUNT OUTSIDE 156-01807 - 156-01807 - Heilind Electronics, Inc.
Wilmington, MA, United States
BLIND HOLE MOUNT OUTSIDE 156-01807
156-01807
BLIND HOLE MOUNT OUTSIDE 156-01807 156-01807
BLIND HOLE MOUNT OUTSIDE 156-01807

BLIND HOLE MOUNT OUTSIDE 156-01807

Buy Now
Cable Tie, 150Mm, Nylon 6.6Hs, 50Lb, Blk; Cable Tie Material Hellermanntyton - 47AC3062 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 150Mm, Nylon 6.6Hs, 50Lb, Blk; Cable Tie Material Hellermanntyton
47AC3062
Cable Tie, 150Mm, Nylon 6.6Hs, 50Lb, Blk; Cable Tie Material Hellermanntyton 47AC3062
CABLE TIE, 150MM, NYLON 6.6HS, 50LB, BLK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:150mm; Cable Tie Width:7.8mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Blind Hole Mount RoHS Compliant: Yes

CABLE TIE, 150MM, NYLON 6.6HS, 50LB, BLK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:150mm; Cable Tie Width:7.8mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Blind Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 156-01807-ND 156-01807 47AC3062
Product Name Cable Ties and Zip Ties BLIND HOLE MOUNT OUTSIDE 156-01807 Cable Tie, 150Mm, Nylon 6.6Hs, 50Lb, Blk; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details