HellermannTyton Cable Ties and Zip Ties 156-01796

Description
"Standard, Locking Black 1.97"" (50.00mm) 0.307"" (7.80mm) 50 lbs (22.68 kg)"
Request a Quote
Description
"Standard, Locking Black 1.97"" (50.00mm) 0.307"" (7.80mm) 50 lbs (22.68 kg)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Tie, part number 47AC3061, is a blind hole mount tie made from heat stabilized nylon 6.6 (PA66HS) and is designed for bundling and affixing cables in both threaded and non-threaded holes. It has a length of 200mm (8 inches) and a width of 7.8mm, with a maximum bundle diameter of 50mm (1.97 inches). The tie features a minimum tensile strength of 50 lbs (225 N), ensuring reliable performance under load. It operates effectively in temperatures ranging from -40°F to +257°F (-40°C to +125°C) and is RoHS compliant. The product is packaged in quantities of 500 ties per bag. The design allows for easy installation and removal using a 5/16" hex driver, making it reusable.

Datasheet Summary
Powered by GS/AI

The Cable Tie, part number 47AC3061, is a blind hole mount tie made from heat stabilized nylon 6.6 (PA66HS) and is designed for bundling and affixing cables in both threaded and non-threaded holes. It has a length of 200mm (8 inches) and a width of 7.8mm, with a maximum bundle diameter of 50mm (1.97 inches). The tie features a minimum tensile strength of 50 lbs (225 N), ensuring reliable performance under load. It operates effectively in temperatures ranging from -40°F to +257°F (-40°C to +125°C) and is RoHS compliant. The product is packaged in quantities of 500 ties per bag. The design allows for easy installation and removal using a 5/16" hex driver, making it reusable.

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 156-01796-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
156-01796-ND
Cable Ties and Zip Ties 156-01796-ND
"Standard, Locking Black 1.97"" (50.00mm) 0.307"" (7.80mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.97"" (50.00mm) 0.307"" (7.80mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 200Mm, Nylon 6.6Hs, 50Lb, Blk; Cable Tie Material Hellermanntyton - 47AC3061 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 200Mm, Nylon 6.6Hs, 50Lb, Blk; Cable Tie Material Hellermanntyton
47AC3061
Cable Tie, 200Mm, Nylon 6.6Hs, 50Lb, Blk; Cable Tie Material Hellermanntyton 47AC3061
CABLE TIE, 200MM, NYLON 6.6HS, 50LB, BLK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:200mm; Cable Tie Width:7.8mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Blind Hole Mount RoHS Compliant: Yes

CABLE TIE, 200MM, NYLON 6.6HS, 50LB, BLK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:200mm; Cable Tie Width:7.8mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Blind Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 156-01796-ND 47AC3061
Product Name Cable Ties and Zip Ties Cable Tie, 200Mm, Nylon 6.6Hs, 50Lb, Blk; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details