HellermannTyton Cable Ties and Zip Ties 156-01555

Description
"Standard, Locking Beige 1.38"" (35.00mm) 0.315"" (8.00mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Beige 1.38"" (35.00mm) 0.315"" (8.00mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-2338-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-2338-ND
Cable Ties and Zip Ties 1436-2338-ND
"Standard, Locking Beige 1.38"" (35.00mm) 0.315"" (8.00mm) 100 lbs (45.36 kg)"

"Standard, Locking Beige 1.38"" (35.00mm) 0.315"" (8.00mm) 100 lbs (45.36 kg)"

Buy Now Datasheet
Cable Tie, 149.9Mm, Paek, 100Lb, Beige; Cable Tie Material Hellermanntyton - 17AC5711 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 149.9Mm, Paek, 100Lb, Beige; Cable Tie Material Hellermanntyton
17AC5711
Cable Tie, 149.9Mm, Paek, 100Lb, Beige; Cable Tie Material Hellermanntyton 17AC5711
CABLE TIE, 149.9MM, PAEK, 100LB, BEIGE; Cable Tie Material:PAEK (Polyaryletherketone ); Cable Tie Length:149.9mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Fir Tree Mount; Product Range:- RoHS Compliant: Yes

CABLE TIE, 149.9MM, PAEK, 100LB, BEIGE; Cable Tie Material:PAEK (Polyaryletherketone); Cable Tie Length:149.9mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Fir Tree Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-2338-ND 17AC5711
Product Name Cable Ties and Zip Ties Cable Tie, 149.9Mm, Paek, 100Lb, Beige; Cable Tie Material Hellermanntyton
Color Beige
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details