HellermannTyton Cable Ties and Zip Ties 156-01513

Description
"Standard, Locking Beige 2.00"" (50.80mm) 0.315"" (8.00mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Beige 2.00"" (50.80mm) 0.315"" (8.00mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-2336-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-2336-ND
Cable Ties and Zip Ties 1436-2336-ND
"Standard, Locking Beige 2.00"" (50.80mm) 0.315"" (8.00mm) 100 lbs (45.36 kg)"

"Standard, Locking Beige 2.00"" (50.80mm) 0.315"" (8.00mm) 100 lbs (45.36 kg)"

Buy Now Datasheet
Cable Tie, 200.7Mm, Paek, 100Lb, Beige; Cable Tie Material Hellermanntyton - 17AC5710 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 200.7Mm, Paek, 100Lb, Beige; Cable Tie Material Hellermanntyton
17AC5710
Cable Tie, 200.7Mm, Paek, 100Lb, Beige; Cable Tie Material Hellermanntyton 17AC5710
CABLE TIE, 200.7MM, PAEK, 100LB, BEIGE; Cable Tie Material:PAEK (Polyaryletherketone ); Cable Tie Length:200.7mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Fir Tree Mount; Product Range:- RoHS Compliant: Yes

CABLE TIE, 200.7MM, PAEK, 100LB, BEIGE; Cable Tie Material:PAEK (Polyaryletherketone); Cable Tie Length:200.7mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Fir Tree Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-2336-ND 17AC5710
Product Name Cable Ties and Zip Ties Cable Tie, 200.7Mm, Paek, 100Lb, Beige; Cable Tie Material Hellermanntyton
Color Beige
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details