HellermannTyton Cable Clips & Clamps 156-01153

Description
HellermannTyton 156-01153
Request a Quote
Description
HellermannTyton 156-01153
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 656139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
656139
Cable Clips & Clamps 656139
HellermannTyton 156-01153

HellermannTyton 156-01153

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 656139
Product Name Cable Clips & Clamps
Diameter 1.772 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 2691831 - RS Components, Ltd.
Specs
Diameter 0.524 inch (13.3 mm)
Material Polyamide 66
View Details
Half Cable Clamp - 8143 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers