HellermannTyton Cable Ties and Zip Ties 156-00866

Description
"Standard, Locking Black 1.22"" (31.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.22"" (31.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 156-00866-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
156-00866-ND
Cable Ties and Zip Ties 156-00866-ND
"Standard, Locking Black 1.22"" (31.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.22"" (31.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 150Mm, Pa66Hs, 50Lb, Black; Cable Tie Material Hellermanntyton - 17AC5708 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 150Mm, Pa66Hs, 50Lb, Black; Cable Tie Material Hellermanntyton
17AC5708
Cable Tie, 150Mm, Pa66Hs, 50Lb, Black; Cable Tie Material Hellermanntyton 17AC5708
CABLE TIE, 150MM, PA66HS, 50LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:150mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:31mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 150MM, PA66HS, 50LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:150mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:31mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 156-00866-ND 17AC5708
Product Name Cable Ties and Zip Ties Cable Tie, 150Mm, Pa66Hs, 50Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details