HellermannTyton Cable Ties and Zip Ties 156-00856

Description
"Standard, Locking Black 1.26"" (32.00mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.26"" (32.00mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 156-00856-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
156-00856-ND
Cable Ties and Zip Ties 156-00856-ND
"Standard, Locking Black 1.26"" (32.00mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"

"Standard, Locking Black 1.26"" (32.00mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, 150Mm, Pa66Hs, 30Lb, Black; Cable Tie Material Hellermanntyton - 17AC5707 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 150Mm, Pa66Hs, 30Lb, Black; Cable Tie Material Hellermanntyton
17AC5707
Cable Tie, 150Mm, Pa66Hs, 30Lb, Black; Cable Tie Material Hellermanntyton 17AC5707
CABLE TIE, 150MM, PA66HS, 30LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:150mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 150MM, PA66HS, 30LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:150mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 156-00856-ND 17AC5707
Product Name Cable Ties and Zip Ties Cable Tie, 150Mm, Pa66Hs, 30Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details