HellermannTyton Cable Ties and Zip Ties 156-00541

Description
"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 156-00541-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
156-00541-ND
Cable Ties and Zip Ties 156-00541-ND
"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 200Mm, Pa66Hs, 50Lb, Black; Cable Tie Material Hellermanntyton - 17AC5706 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 200Mm, Pa66Hs, 50Lb, Black; Cable Tie Material Hellermanntyton
17AC5706
Cable Tie, 200Mm, Pa66Hs, 50Lb, Black; Cable Tie Material Hellermanntyton 17AC5706
CABLE TIE, 200MM, PA66HS, 50LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 200MM, PA66HS, 50LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 156-00541-ND 17AC5706
Product Name Cable Ties and Zip Ties Cable Tie, 200Mm, Pa66Hs, 50Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details