HellermannTyton Cable Ties and Zip Ties 156-00068

Description
"Standard, Locking Black 2.25"" (57.15mm) 0.500"" (12.70mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.25"" (57.15mm) 0.500"" (12.70mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1632-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1632-ND
Cable Ties and Zip Ties 1436-1632-ND
"Standard, Locking Black 2.25"" (57.15mm) 0.500"" (12.70mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 2.25"" (57.15mm) 0.500"" (12.70mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
HTTN Cable Ties - 156-00068 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
156-00068
HTTN Cable Ties 156-00068
Heavy-Duty Cable Tie/Fir Tree Mount,

Heavy-Duty Cable Tie/Fir Tree Mount,

Supplier's Site
Cable Tie With Fir Tree Mount, 228Mm, Nylon 6.6, 120Lb, Blk; Cable Tie Material Hellermanntyton - 75Y4245 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie With Fir Tree Mount, 228Mm, Nylon 6.6, 120Lb, Blk; Cable Tie Material Hellermanntyton
75Y4245
Cable Tie With Fir Tree Mount, 228Mm, Nylon 6.6, 120Lb, Blk; Cable Tie Material Hellermanntyton 75Y4245
CABLE TIE WITH FIR TREE MOUNT, 228MM, NYLON 6.6, 120LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:228mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:57mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE WITH FIR TREE MOUNT, 228MM, NYLON 6.6, 120LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:228mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:57mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1632-ND 156-00068 75Y4245
Product Name Cable Ties and Zip Ties HTTN Cable Ties Cable Tie With Fir Tree Mount, 228Mm, Nylon 6.6, 120Lb, Blk; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details