HellermannTyton Cable Tie Mounts 152-11359

Description
HellermannTyton 152-11359
Request a Quote Datasheet
Description
HellermannTyton 152-11359
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mounts - 440862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Tie Mounts
440862
Cable Tie Mounts 440862
HellermannTyton 152-11359

HellermannTyton 152-11359

Supplier's Site
Cable Ties - Holders and Mountings - 152-11359 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
152-11359
Cable Ties - Holders and Mountings 152-11359
CABLE TIE HLDR SNGLE RIVET MNT

CABLE TIE HLDR SNGLE RIVET MNT

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global)
Product Category Cable Ties Cable Ties
Product Number 440862 152-11359
Product Name Cable Tie Mounts Cable Ties - Holders and Mountings
Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-280 - TE Connectivity
Specs
Material Stainless Steel
Length 11.81 inch (300 mm)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details