HellermannTyton Cable Tie Mount; Mount Fixing Type Hellermanntyton 151-28705

Description
CABLE TIE MOUNT; Mount Fixing Type:Adhesive, Screw; Mounting Hole Dia:3.1mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19mm; Width:19mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet
Description
CABLE TIE MOUNT; Mount Fixing Type:Adhesive, Screw; Mounting Hole Dia:3.1mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19mm; Width:19mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount; Mount Fixing Type Hellermanntyton - 10M7511 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Hellermanntyton
10M7511
Cable Tie Mount; Mount Fixing Type Hellermanntyton 10M7511
CABLE TIE MOUNT; Mount Fixing Type:Adhesive, Screw; Mounting Hole Dia:3.1mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19mm; Width:19mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Adhesive, Screw; Mounting Hole Dia:3.1mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19mm; Width:19mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 10M7511
Product Name Cable Tie Mount; Mount Fixing Type Hellermanntyton
Length 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details