HellermannTyton Tie Mount, Black, 13Mm, Pk100; Mount Fixing Type Hellermanntyton 151-27202

Description
TIE MOUNT, BLACK, 13MM, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:6mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:40mm; Width:19mm; Height:16mm; Product Range:-; Accessory Type:Cable Tie Mount; Body RoHS Compliant: Yes
Datasheet
Description
TIE MOUNT, BLACK, 13MM, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:6mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:40mm; Width:19mm; Height:16mm; Product Range:-; Accessory Type:Cable Tie Mount; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tie Mount, Black, 13Mm, Pk100; Mount Fixing Type Hellermanntyton - 24M3401 - Newark, An Avnet Company
Chicago, IL, United States
Tie Mount, Black, 13Mm, Pk100; Mount Fixing Type Hellermanntyton
24M3401
Tie Mount, Black, 13Mm, Pk100; Mount Fixing Type Hellermanntyton 24M3401
TIE MOUNT, BLACK, 13MM, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:6mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:40mm; Width:19mm; Height:16mm; Product Range:-; Accessory Type:Cable Tie Mount; Body RoHS Compliant: Yes

TIE MOUNT, BLACK, 13MM, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:6mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:40mm; Width:19mm; Height:16mm; Product Range:-; Accessory Type:Cable Tie Mount; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M3401
Product Name Tie Mount, Black, 13Mm, Pk100; Mount Fixing Type Hellermanntyton
Length 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details