HellermannTyton Cable Tie Mounts 151-26301

Description
HellermannTyton 151-26301 LKM.NB3P
Request a Quote Datasheet
Description
HellermannTyton 151-26301 LKM.NB3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mounts - 2517674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Tie Mounts
2517674
Cable Tie Mounts 2517674
HellermannTyton 151-26301 LKM.NB3P

HellermannTyton 151-26301 LKM.NB3P

Supplier's Site
Tie Mount, Black, 7.6Mm, Pk100; Mount Fixing Type Hellermanntyton - 24M3403 - Newark, An Avnet Company
Chicago, IL, United States
Tie Mount, Black, 7.6Mm, Pk100; Mount Fixing Type Hellermanntyton
24M3403
Tie Mount, Black, 7.6Mm, Pk100; Mount Fixing Type Hellermanntyton 24M3403
TIE MOUNT, BLACK, 7.6MM, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:6mm; Mount Colour:Black; Mount Material:Nylon (Polyamide); Length:27mm; Width:12mm; Height:16mm; Product Range:-; Accessory Type:Cable Tie Mount; Body RoHS Compliant: Yes

TIE MOUNT, BLACK, 7.6MM, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:6mm; Mount Colour:Black; Mount Material:Nylon (Polyamide); Length:27mm; Width:12mm; Height:16mm; Product Range:-; Accessory Type:Cable Tie Mount; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 2517674 24M3403
Product Name Cable Tie Mounts Tie Mount, Black, 7.6Mm, Pk100; Mount Fixing Type Hellermanntyton
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details