HellermannTyton Base, Cable Tie Mount, 32X25X5.2Mm; Mount Fixing Type Hellermanntyton 151-21819

Description
BASE, CABLE TIE MOUNT, 32X25X5.2MM; Mount Fixing Type:-; Mounting Hole Dia:3.2mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:32mm; Width:25mm; Height:5.2mm; Product Range:-; Accessory Type:Cable Tie Mount;RoHS Compliant: Yes
Datasheet
Description
BASE, CABLE TIE MOUNT, 32X25X5.2MM; Mount Fixing Type:-; Mounting Hole Dia:3.2mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:32mm; Width:25mm; Height:5.2mm; Product Range:-; Accessory Type:Cable Tie Mount;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base, Cable Tie Mount, 32X25X5.2Mm; Mount Fixing Type Hellermanntyton - 35M0293 - Newark, An Avnet Company
Chicago, IL, United States
Base, Cable Tie Mount, 32X25X5.2Mm; Mount Fixing Type Hellermanntyton
35M0293
Base, Cable Tie Mount, 32X25X5.2Mm; Mount Fixing Type Hellermanntyton 35M0293
BASE, CABLE TIE MOUNT, 32X25X5.2MM; Mount Fixing Type:-; Mounting Hole Dia:3.2mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:32mm; Width:25mm; Height:5.2mm; Product Range:-; Accessory Type:Cable Tie Mount;RoHS Compliant: Yes

BASE, CABLE TIE MOUNT, 32X25X5.2MM; Mount Fixing Type:-; Mounting Hole Dia:3.2mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:32mm; Width:25mm; Height:5.2mm; Product Range:-; Accessory Type:Cable Tie Mount;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 35M0293
Product Name Base, Cable Tie Mount, 32X25X5.2Mm; Mount Fixing Type Hellermanntyton
Length 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details