HellermannTyton Base, Cable Tie Mnt, 20X14X3.7Mm, Pk100; Mount Fixing Type Hellermanntyton 151-21319

Description
BASE, CABLE TIE MNT, 20X14X3.7MM, PK100; Mount Fixing Type:-; Mounting Hole Dia:2.2mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:20mm; Width:14mm; Height:3.7mm; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet
Description
BASE, CABLE TIE MNT, 20X14X3.7MM, PK100; Mount Fixing Type:-; Mounting Hole Dia:2.2mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:20mm; Width:14mm; Height:3.7mm; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base, Cable Tie Mnt, 20X14X3.7Mm, Pk100; Mount Fixing Type Hellermanntyton - 62M6192 - Newark, An Avnet Company
Chicago, IL, United States
Base, Cable Tie Mnt, 20X14X3.7Mm, Pk100; Mount Fixing Type Hellermanntyton
62M6192
Base, Cable Tie Mnt, 20X14X3.7Mm, Pk100; Mount Fixing Type Hellermanntyton 62M6192
BASE, CABLE TIE MNT, 20X14X3.7MM, PK100; Mount Fixing Type:-; Mounting Hole Dia:2.2mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:20mm; Width:14mm; Height:3.7mm; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

BASE, CABLE TIE MNT, 20X14X3.7MM, PK100; Mount Fixing Type:-; Mounting Hole Dia:2.2mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:20mm; Width:14mm; Height:3.7mm; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 62M6192
Product Name Base, Cable Tie Mnt, 20X14X3.7Mm, Pk100; Mount Fixing Type Hellermanntyton
Length 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details