HellermannTyton Cable Clip; Cable Clamp / Clip Type Hellermanntyton 151-13401

Description
CABLE CLIP; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19mm; External Width:19mm; Height:9mm RoHS Compliant: Yes
Datasheet
Description
CABLE CLIP; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19mm; External Width:19mm; Height:9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip; Cable Clamp / Clip Type Hellermanntyton - 31M0370 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip; Cable Clamp / Clip Type Hellermanntyton
31M0370
Cable Clip; Cable Clamp / Clip Type Hellermanntyton 31M0370
CABLE CLIP; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19mm; External Width:19mm; Height:9mm RoHS Compliant: Yes

CABLE CLIP; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19mm; External Width:19mm; Height:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 31M0370
Product Name Cable Clip; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2682724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Zinc Plated Steel
View Details
Alligator, Crocodile, Heavy Duty Clips - 36-5036-ND - DigiKey
Specs
Material Steel
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details