HellermannTyton Base, Cable Tie Mount, 23X26X6.5Mm; Mount Fixing Type Hellermanntyton 151-12819

Description
BASE, CABLE TIE MOUNT, 23X26X6.5MM; Mount Fixing Type:-; Mounting Hole Dia:3.2mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:26mm; Width:23mm; Height:6.5mm; Product Range:-; Accessory Type:Cable Tie Mount;RoHS Compliant: Yes
Datasheet
Description
BASE, CABLE TIE MOUNT, 23X26X6.5MM; Mount Fixing Type:-; Mounting Hole Dia:3.2mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:26mm; Width:23mm; Height:6.5mm; Product Range:-; Accessory Type:Cable Tie Mount;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base, Cable Tie Mount, 23X26X6.5Mm; Mount Fixing Type Hellermanntyton - 35M0292 - Newark, An Avnet Company
Chicago, IL, United States
Base, Cable Tie Mount, 23X26X6.5Mm; Mount Fixing Type Hellermanntyton
35M0292
Base, Cable Tie Mount, 23X26X6.5Mm; Mount Fixing Type Hellermanntyton 35M0292
BASE, CABLE TIE MOUNT, 23X26X6.5MM; Mount Fixing Type:-; Mounting Hole Dia:3.2mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:26mm; Width:23mm; Height:6.5mm; Product Range:-; Accessory Type:Cable Tie Mount;RoHS Compliant: Yes

BASE, CABLE TIE MOUNT, 23X26X6.5MM; Mount Fixing Type:-; Mounting Hole Dia:3.2mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:26mm; Width:23mm; Height:6.5mm; Product Range:-; Accessory Type:Cable Tie Mount;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 35M0292
Product Name Base, Cable Tie Mount, 23X26X6.5Mm; Mount Fixing Type Hellermanntyton
Length 1.02 inch (26 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details