HellermannTyton Tie Mount, Q-Series, Blk, Pk100; Mount Fixing Type Hellermanntyton 151-10930

Description
TIE MOUNT, Q-SERIES, BLK, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:4.5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:21mm; Width:9.5mm; Height:6.7mm; Product Range:Q Series; Accessory Type:Tie RoHS Compliant: Yes
Datasheet
Description
TIE MOUNT, Q-SERIES, BLK, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:4.5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:21mm; Width:9.5mm; Height:6.7mm; Product Range:Q Series; Accessory Type:Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tie Mount, Q-Series, Blk, Pk100; Mount Fixing Type Hellermanntyton - 83T2529 - Newark, An Avnet Company
Chicago, IL, United States
Tie Mount, Q-Series, Blk, Pk100; Mount Fixing Type Hellermanntyton
83T2529
Tie Mount, Q-Series, Blk, Pk100; Mount Fixing Type Hellermanntyton 83T2529
TIE MOUNT, Q-SERIES, BLK, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:4.5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:21mm; Width:9.5mm; Height:6.7mm; Product Range:Q Series; Accessory Type:Tie RoHS Compliant: Yes

TIE MOUNT, Q-SERIES, BLK, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:4.5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:21mm; Width:9.5mm; Height:6.7mm; Product Range:Q Series; Accessory Type:Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 83T2529
Product Name Tie Mount, Q-Series, Blk, Pk100; Mount Fixing Type Hellermanntyton
Length 0.8268 inch (21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details