HellermannTyton Tie Mount, Q-Series, Nat, Pk100; Mount Fixing Type Hellermanntyton 151-10920

Description
TIE MOUNT, Q-SERIES, NAT, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:4.5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:21mm; Width:9.5mm; Height:6.7mm; Product Range:Q Series; Accessory Type:Tie RoHS Compliant: Yes
Datasheet
Description
TIE MOUNT, Q-SERIES, NAT, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:4.5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:21mm; Width:9.5mm; Height:6.7mm; Product Range:Q Series; Accessory Type:Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tie Mount, Q-Series, Nat, Pk100; Mount Fixing Type Hellermanntyton - 83T2530 - Newark, An Avnet Company
Chicago, IL, United States
Tie Mount, Q-Series, Nat, Pk100; Mount Fixing Type Hellermanntyton
83T2530
Tie Mount, Q-Series, Nat, Pk100; Mount Fixing Type Hellermanntyton 83T2530
TIE MOUNT, Q-SERIES, NAT, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:4.5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:21mm; Width:9.5mm; Height:6.7mm; Product Range:Q Series; Accessory Type:Tie RoHS Compliant: Yes

TIE MOUNT, Q-SERIES, NAT, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:4.5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:21mm; Width:9.5mm; Height:6.7mm; Product Range:Q Series; Accessory Type:Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 83T2530
Product Name Tie Mount, Q-Series, Nat, Pk100; Mount Fixing Type Hellermanntyton
Length 0.8268 inch (21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details