HellermannTyton Tie Mount, Q-Tie, 20X20Mm, Pk100; Mount Fixing Type Hellermanntyton 151-10911

Description
TIE MOUNT, Q-TIE, 20X20MM, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:3.1mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:20mm; Width:20mm; Height:3.7mm; Product Range:Q Series; Accessory Type:Tie RoHS Compliant: Yes
Datasheet
Description
TIE MOUNT, Q-TIE, 20X20MM, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:3.1mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:20mm; Width:20mm; Height:3.7mm; Product Range:Q Series; Accessory Type:Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tie Mount, Q-Tie, 20X20Mm, Pk100; Mount Fixing Type Hellermanntyton - 83T3071 - Newark, An Avnet Company
Chicago, IL, United States
Tie Mount, Q-Tie, 20X20Mm, Pk100; Mount Fixing Type Hellermanntyton
83T3071
Tie Mount, Q-Tie, 20X20Mm, Pk100; Mount Fixing Type Hellermanntyton 83T3071
TIE MOUNT, Q-TIE, 20X20MM, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:3.1mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:20mm; Width:20mm; Height:3.7mm; Product Range:Q Series; Accessory Type:Tie RoHS Compliant: Yes

TIE MOUNT, Q-TIE, 20X20MM, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:3.1mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:20mm; Width:20mm; Height:3.7mm; Product Range:Q Series; Accessory Type:Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 83T3071
Product Name Tie Mount, Q-Tie, 20X20Mm, Pk100; Mount Fixing Type Hellermanntyton
Length 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details