HellermannTyton Tie Mount, Q-Tie, 30X30Mm, Pk100; Mount Fixing Type Hellermanntyton 151-10902

Description
TIE MOUNT, Q-TIE, 30X30MM, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:4.1mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:30mm; Width:30mm; Height:4.5mm; Product Range:Q Series; Accessory Type:Tie RoHS Compliant: Yes
Datasheet
Description
TIE MOUNT, Q-TIE, 30X30MM, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:4.1mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:30mm; Width:30mm; Height:4.5mm; Product Range:Q Series; Accessory Type:Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tie Mount, Q-Tie, 30X30Mm, Pk100; Mount Fixing Type Hellermanntyton - 83T3076 - Newark, An Avnet Company
Chicago, IL, United States
Tie Mount, Q-Tie, 30X30Mm, Pk100; Mount Fixing Type Hellermanntyton
83T3076
Tie Mount, Q-Tie, 30X30Mm, Pk100; Mount Fixing Type Hellermanntyton 83T3076
TIE MOUNT, Q-TIE, 30X30MM, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:4.1mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:30mm; Width:30mm; Height:4.5mm; Product Range:Q Series; Accessory Type:Tie RoHS Compliant: Yes

TIE MOUNT, Q-TIE, 30X30MM, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:4.1mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:30mm; Width:30mm; Height:4.5mm; Product Range:Q Series; Accessory Type:Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 83T3076
Product Name Tie Mount, Q-Tie, 30X30Mm, Pk100; Mount Fixing Type Hellermanntyton
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details