HellermannTyton Cable Tie Mounts 151-02102

Description
HellermannTyton 151-02102
Request a Quote Datasheet
Description
HellermannTyton 151-02102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mounts - 440838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Tie Mounts
440838
Cable Tie Mounts 440838
HellermannTyton 151-02102

HellermannTyton 151-02102

Supplier's Site
Cable Ties - Holders and Mountings - 151-02102 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
151-02102
Cable Ties - Holders and Mountings 151-02102
CABLE TIE HLDR SNGLE TORQUE MNT

CABLE TIE HLDR SNGLE TORQUE MNT

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global)
Product Category Cable Ties Cable Ties
Product Number 440838 151-02102
Product Name Cable Tie Mounts Cable Ties - Holders and Mountings
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160977-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 11.42 inch (290 mm)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details