HellermannTyton Cable Tie Mount, Nylon; Mount Fixing Type Hellermanntyton 151-01800

Description
CABLE TIE MOUNT, NYLON; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:13mm; Width:13mm; Height:4.1mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet
Description
CABLE TIE MOUNT, NYLON; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:13mm; Width:13mm; Height:4.1mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount, Nylon; Mount Fixing Type Hellermanntyton - 24M4365 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount, Nylon; Mount Fixing Type Hellermanntyton
24M4365
Cable Tie Mount, Nylon; Mount Fixing Type Hellermanntyton 24M4365
CABLE TIE MOUNT, NYLON; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:13mm; Width:13mm; Height:4.1mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

CABLE TIE MOUNT, NYLON; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:13mm; Width:13mm; Height:4.1mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M4365
Product Name Cable Tie Mount, Nylon; Mount Fixing Type Hellermanntyton
Length 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details