HellermannTyton Cable Supports and Fasteners 151-01673

Description
"Cable Clamp, P-Type Black Fastener 1.390"" ~ 2.000"" (35.31mm ~ 50.80mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 1.390"" ~ 2.000"" (35.31mm ~ 50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 151-01673-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
151-01673-ND
Cable Supports and Fasteners 151-01673-ND
"Cable Clamp, P-Type Black Fastener 1.390"" ~ 2.000"" (35.31mm ~ 50.80mm)"

"Cable Clamp, P-Type Black Fastener 1.390"" ~ 2.000"" (35.31mm ~ 50.80mm)"

Buy Now Datasheet
Ratchet P-Clamp, Pa66/st, 51Mm, Black; Cable Clamp / Clip Type Hellermanntyton - 17AC5849 - Newark, An Avnet Company
Chicago, IL, United States
Ratchet P-Clamp, Pa66/st, 51Mm, Black; Cable Clamp / Clip Type Hellermanntyton
17AC5849
Ratchet P-Clamp, Pa66/st, 51Mm, Black; Cable Clamp / Clip Type Hellermanntyton 17AC5849
RATCHET P-CLAMP, PA66/ST, 51MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:51mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Steel; Cable Clamp / Clip Colour:Black; External Length:115.5mm RoHS Compliant: Yes

RATCHET P-CLAMP, PA66/ST, 51MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:51mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Steel; Cable Clamp / Clip Colour:Black; External Length:115.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 151-01673-ND 17AC5849
Product Name Cable Supports and Fasteners Ratchet P-Clamp, Pa66/st, 51Mm, Black; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233657 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.236 inch (6 mm)
Material Pe
View Details
Half Cable Clamp - 8148 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details