HellermannTyton Cable Supports and Fasteners 151-01640

Description
"Cable Clamp, P-Type Black Fastener 0.210"" ~ 0.540"" (5.33mm ~ 13.72mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.210"" ~ 0.540"" (5.33mm ~ 13.72mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 151-01640-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
151-01640-ND
Cable Supports and Fasteners 151-01640-ND
"Cable Clamp, P-Type Black Fastener 0.210"" ~ 0.540"" (5.33mm ~ 13.72mm)"

"Cable Clamp, P-Type Black Fastener 0.210"" ~ 0.540"" (5.33mm ~ 13.72mm)"

Buy Now Datasheet
Ratchet P-Clamp, Pa66/st, 13.7Mm, Black; Cable Clamp / Clip Type Hellermanntyton - 17AC5818 - Newark, An Avnet Company
Chicago, IL, United States
Ratchet P-Clamp, Pa66/st, 13.7Mm, Black; Cable Clamp / Clip Type Hellermanntyton
17AC5818
Ratchet P-Clamp, Pa66/st, 13.7Mm, Black; Cable Clamp / Clip Type Hellermanntyton 17AC5818
RATCHET P-CLAMP, PA66/ST, 13.7MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:13.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Steel; Cable Clamp / Clip Colour:Black; External Length:86.9mmRoHS Compliant: Yes

RATCHET P-CLAMP, PA66/ST, 13.7MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:13.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Steel; Cable Clamp / Clip Colour:Black; External Length:86.9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 151-01640-ND 17AC5818
Product Name Cable Supports and Fasteners Ratchet P-Clamp, Pa66/st, 13.7Mm, Black; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2138533 - RS Components, Ltd.
Specs
Diameter 0.472 inch (12 mm)
Material Nylon
View Details
Nylon Cable Clamp - 7637 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details