HellermannTyton Cable Ties and Zip Ties 150-55610

Description
"Standard, Locking Black 1.97"" (50.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.97"" (50.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-2284-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-2284-ND
Cable Ties and Zip Ties 1436-2284-ND
"Standard, Locking Black 1.97"" (50.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.97"" (50.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties and Zip Ties - 150-55610 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties and Zip Ties
150-55610
Cable Ties and Zip Ties 150-55610
CBL TIE 1PC LOCK BLK 50LBS 8.27"

CBL TIE 1PC LOCK BLK 50LBS 8.27"

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Cable Ties Cable Ties
Product Number 1436-2284-ND 150-55610
Product Name Cable Ties and Zip Ties Cable Ties and Zip Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 171353-7 - TE Connectivity
TE Connectivity
Specs
Material Nylon
Length 14.37 inch (365 mm)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details