HellermannTyton Cable Ties and Zip Ties 150-31098

Description
"Standard, Locking Gray 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Gray 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1779-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1779-ND
Cable Ties and Zip Ties 1436-1779-ND
"Standard, Locking Gray 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Gray 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
HTTN Cable Ties - 150-31098 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
150-31098
HTTN Cable Ties 150-31098
Cable Tie/Fir Tree Mount, 8.0in. Long,

Cable Tie/Fir Tree Mount, 8.0in. Long,

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Cable Ties Cable Ties
Product Number 1436-1779-ND 150-31098
Product Name Cable Ties and Zip Ties HTTN Cable Ties
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-608692-0 - TE Connectivity
Specs
Material Nylon
Length 6.46 inch (164 mm)
View Details
3 suppliers
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details