HellermannTyton Splice Connectors 148-90060

Description
HellermannTyton HCRN-3
Request a Quote Datasheet
Description
HellermannTyton HCRN-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connectors - 2418650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
2418650
Splice Connectors 2418650
HellermannTyton HCRN-3

HellermannTyton HCRN-3

Supplier's Site
Connectors LED & Lighting,PushIn WIre SPlices & Connectors - 148-90060 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors LED & Lighting,PushIn WIre SPlices & Connectors
148-90060
Connectors LED & Lighting,PushIn WIre SPlices & Connectors 148-90060
3P PUSH IN LEVER-RELS CONN,CLR 1 PC=PKG OF 50 CONN, HCRN-3

3P PUSH IN LEVER-RELS CONN,CLR 1 PC=PKG OF 50 CONN, HCRN-3

Buy Now
Wire Splice Connectors - 1436-148-90060-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
1436-148-90060-ND
Wire Splice Connectors 1436-148-90060-ND
HELACON RELEASABLE WIRE CONNECTO

HELACON RELEASABLE WIRE CONNECTO

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2418650 148-90060 1436-148-90060-ND
Product Name Splice Connectors Connectors LED & Lighting,PushIn WIre SPlices & Connectors Wire Splice Connectors
Contact Size (AWG) 28 AWG 12 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details