HellermannTyton Cable Ties and Zip Ties 148-00200

Description
"Standard, Locking Black 1.38"" (35.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.38"" (35.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1742-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1742-ND
Cable Ties and Zip Ties 1436-1742-ND
"Standard, Locking Black 1.38"" (35.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.38"" (35.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 160Mm, Pa66, 40Lb, Black; Cable Tie Material Hellermanntyton - 17AC5696 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 160Mm, Pa66, 40Lb, Black; Cable Tie Material Hellermanntyton
17AC5696
Cable Tie, 160Mm, Pa66, 40Lb, Black; Cable Tie Material Hellermanntyton 17AC5696
CABLE TIE, 160MM, PA66, 40LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:160mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Edge Clip; Product Range:- RoHS Compliant: Yes

CABLE TIE, 160MM, PA66, 40LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:160mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Edge Clip; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1742-ND 17AC5696
Product Name Cable Ties and Zip Ties Cable Tie, 160Mm, Pa66, 40Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details