HellermannTyton Cable Ties and Zip Ties 132-00011

Description
"Tie Strap, Locking Black 4.33"" (110.00mm) 0.220"" (5.60mm) 105 lbs (47.63 kg)"
Request a Quote Datasheet
Description
"Tie Strap, Locking Black 4.33"" (110.00mm) 0.220"" (5.60mm) 105 lbs (47.63 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1575-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1575-ND
Cable Ties and Zip Ties 1436-1575-ND
"Tie Strap, Locking Black 4.33"" (110.00mm) 0.220"" (5.60mm) 105 lbs (47.63 kg)"

"Tie Strap, Locking Black 4.33"" (110.00mm) 0.220"" (5.60mm) 105 lbs (47.63 kg)"

Buy Now Datasheet
Cable Tie, 381.5Mm, Nylon 6.6, 105Lb; Cable Tie Material Hellermanntyton - 75Y4112 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 381.5Mm, Nylon 6.6, 105Lb; Cable Tie Material Hellermanntyton
75Y4112
Cable Tie, 381.5Mm, Nylon 6.6, 105Lb; Cable Tie Material Hellermanntyton 75Y4112
CABLE TIE, 381.5MM, NYLON 6.6, 105LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:381.5mm; Cable Tie Width:5.6mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Button Head; Product Range:- RoHS Compliant: No

CABLE TIE, 381.5MM, NYLON 6.6, 105LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:381.5mm; Cable Tie Width:5.6mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Button Head; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
HTTN Cable Ties - 132-00011 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
132-00011
HTTN Cable Ties 132-00011
Button Head Cable Tie, 15.0in. Long,

Button Head Cable Tie, 15.0in. Long,

Supplier's Site
CABLE TIE, BUTTON HEAD, 105 LB TENSILE STRENGTH, 15IN L, .22IN W, BLACK - 70162944 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, BUTTON HEAD, 105 LB TENSILE STRENGTH, 15IN L, .22IN W, BLACK
70162944
CABLE TIE, BUTTON HEAD, 105 LB TENSILE STRENGTH, 15IN L, .22IN W, BLACK 70162944
CABLE TIE, BUTTON HEAD, 105 LB TENSILE STRENGTH, 15IN L, .22IN W, BLACK

CABLE TIE, BUTTON HEAD, 105 LB TENSILE STRENGTH, 15IN L, .22IN W, BLACK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1575-ND 75Y4112 132-00011 70162944
Product Name Cable Ties and Zip Ties Cable Tie, 381.5Mm, Nylon 6.6, 105Lb; Cable Tie Material Hellermanntyton HTTN Cable Ties CABLE TIE, BUTTON HEAD, 105 LB TENSILE STRENGTH, 15IN L, .22IN W, BLACK
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details