HellermannTyton Cable Ties and Zip Ties 132-00009

Description
"Tie Strap, Locking Black 4.33"" (110.00mm) 0.300"" (7.62mm) 130 lbs (58.97 kg)"
Request a Quote Datasheet
Description
"Tie Strap, Locking Black 4.33"" (110.00mm) 0.300"" (7.62mm) 130 lbs (58.97 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1303-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1303-ND
Cable Ties and Zip Ties 1436-1303-ND
"Tie Strap, Locking Black 4.33"" (110.00mm) 0.300"" (7.62mm) 130 lbs (58.97 kg)"

"Tie Strap, Locking Black 4.33"" (110.00mm) 0.300"" (7.62mm) 130 lbs (58.97 kg)"

Buy Now Datasheet
Cable Tie, 381.5Mm, Nylon 6.6, 130Lb; Cable Tie Material Hellermanntyton - 75Y4110 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 381.5Mm, Nylon 6.6, 130Lb; Cable Tie Material Hellermanntyton
75Y4110
Cable Tie, 381.5Mm, Nylon 6.6, 130Lb; Cable Tie Material Hellermanntyton 75Y4110
CABLE TIE, 381.5MM, NYLON 6.6, 130LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:381.5mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Button Head; Product Range:- RoHS Compliant: No

CABLE TIE, 381.5MM, NYLON 6.6, 130LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:381.5mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Button Head; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1303-ND 75Y4110
Product Name Cable Ties and Zip Ties Cable Tie, 381.5Mm, Nylon 6.6, 130Lb; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details