HellermannTyton Cable Tie, Natural, 250Mm, Pk100; Cable Tie Material Hellermanntyton 131-22519

Description
CABLE TIE, NATURAL, 250MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:250mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:68mm; Minimum Loop Tensile Strength:200N; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, NATURAL, 250MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:250mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:68mm; Minimum Loop Tensile Strength:200N; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Natural, 250Mm, Pk100; Cable Tie Material Hellermanntyton - 24M6824 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Natural, 250Mm, Pk100; Cable Tie Material Hellermanntyton
24M6824
Cable Tie, Natural, 250Mm, Pk100; Cable Tie Material Hellermanntyton 24M6824
CABLE TIE, NATURAL, 250MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:250mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:68mm; Minimum Loop Tensile Strength:200N; Cable Tie RoHS Compliant: Yes

CABLE TIE, NATURAL, 250MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:250mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:68mm; Minimum Loop Tensile Strength:200N; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M6824
Product Name Cable Tie, Natural, 250Mm, Pk100; Cable Tie Material Hellermanntyton
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details