HellermannTyton Cable Tie, Black, 250Mm, Pk100; Cable Tie Material Hellermanntyton 131-22510

Description
CABLE TIE, BLACK, 250MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:250mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:68mm; Minimum Loop Tensile Strength:200N; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, BLACK, 250MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:250mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:68mm; Minimum Loop Tensile Strength:200N; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 250Mm, Pk100; Cable Tie Material Hellermanntyton - 24M6823 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 250Mm, Pk100; Cable Tie Material Hellermanntyton
24M6823
Cable Tie, Black, 250Mm, Pk100; Cable Tie Material Hellermanntyton 24M6823
CABLE TIE, BLACK, 250MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:250mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:68mm; Minimum Loop Tensile Strength:200N; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLACK, 250MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:250mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:68mm; Minimum Loop Tensile Strength:200N; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M6823
Product Name Cable Tie, Black, 250Mm, Pk100; Cable Tie Material Hellermanntyton
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details