HellermannTyton Cable Tie, Black, 100Mm, Pk100; Cable Tie Material Hellermanntyton 131-21010

Description
CABLE TIE, BLACK, 100MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:100mm; Cable Tie Width:6.7mm; Cable Bundle Diameter Max:21mm; Minimum Loop Tensile Strength:180N; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, BLACK, 100MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:100mm; Cable Tie Width:6.7mm; Cable Bundle Diameter Max:21mm; Minimum Loop Tensile Strength:180N; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 100Mm, Pk100; Cable Tie Material Hellermanntyton - 26M2193 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 100Mm, Pk100; Cable Tie Material Hellermanntyton
26M2193
Cable Tie, Black, 100Mm, Pk100; Cable Tie Material Hellermanntyton 26M2193
CABLE TIE, BLACK, 100MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:100mm; Cable Tie Width:6.7mm; Cable Bundle Diameter Max:21mm; Minimum Loop Tensile Strength:180N; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLACK, 100MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:100mm; Cable Tie Width:6.7mm; Cable Bundle Diameter Max:21mm; Minimum Loop Tensile Strength:180N; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 26M2193
Product Name Cable Tie, Black, 100Mm, Pk100; Cable Tie Material Hellermanntyton
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details