HellermannTyton Cable Ties and Zip Ties 126-02204

Description
"Standard, Locking Black 1.00"" (25.40mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.00"" (25.40mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-126-02204-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-126-02204-ND
Cable Ties and Zip Ties 1436-126-02204-ND
"Standard, Locking Black 1.00"" (25.40mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.00"" (25.40mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
HTTN Cable Ties - 126-02204 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
126-02204
HTTN Cable Ties 126-02204
Push Mount Arrowhead Tie Wings,

Push Mount Arrowhead Tie Wings,

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Cable Ties Cable Ties
Product Number 1436-126-02204-ND 126-02204
Product Name Cable Ties and Zip Ties HTTN Cable Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-608687-9 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details
2 suppliers
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details