HellermannTyton Cable Ties 126-00426

Description
HellermannTyton 126-00426 Cable Tie
Request a Quote Datasheet
Description
HellermannTyton 126-00426 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 433574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
433574
Cable Ties 433574
HellermannTyton 126-00426 Cable Tie

HellermannTyton 126-00426 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 1436-1741-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1741-ND
Cable Ties and Zip Ties 1436-1741-ND
"Standard, Locking Black 1.38"" (35.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.38"" (35.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Ties Cable Ties
Product Number 433574 1436-1741-ND
Product Name Cable Ties Cable Ties and Zip Ties
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details