HellermannTyton Rivet Cable Tie, 230Mm, Pa66, 100Pk; Cable Tie Material Hellermanntyton 126-00020

Description
RIVET CABLE TIE, 230MM, PA66, 100PK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:230mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:59mm; Minimum Loop Tensile Strength:-; Cable Tie RoHS Compliant: Yes
Datasheet
Description
RIVET CABLE TIE, 230MM, PA66, 100PK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:230mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:59mm; Minimum Loop Tensile Strength:-; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rivet Cable Tie, 230Mm, Pa66, 100Pk; Cable Tie Material Hellermanntyton - 72Y6548 - Newark, An Avnet Company
Chicago, IL, United States
Rivet Cable Tie, 230Mm, Pa66, 100Pk; Cable Tie Material Hellermanntyton
72Y6548
Rivet Cable Tie, 230Mm, Pa66, 100Pk; Cable Tie Material Hellermanntyton 72Y6548
RIVET CABLE TIE, 230MM, PA66, 100PK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:230mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:59mm; Minimum Loop Tensile Strength:-; Cable Tie RoHS Compliant: Yes

RIVET CABLE TIE, 230MM, PA66, 100PK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:230mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:59mm; Minimum Loop Tensile Strength:-; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 72Y6548
Product Name Rivet Cable Tie, 230Mm, Pa66, 100Pk; Cable Tie Material Hellermanntyton
Length 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details